Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24512-10-BX) features a 12 V insulated coil and two 0.25" (6.35 mm) blade coil terminals.The individually boxed Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 16 ohms Silver contacts Insulated coil with two blade terminals F-style metal bracket Individually boxed
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Reed Relays | Electromechanical Relays |
| Product Number | 24512-10-BX | 18-24512-10-BX-ND |
| Product Name | 12-48 V 100-225 A Solenoid Relays | Power Relays, Over 2 Amps |
| Maximum Switching Current | 100.00 amps | |
| Relay Type | General | |
| Mounting | Chassis Mount | |
| Poles | Single Pole (SP) |