Littelfuse, Inc. Solenoid Relays 24214

Description
The 24 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24214) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model has a 24 V coil and a coil impedance of 71 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating Intermittent current rating of 500 A at 30 seconds on, 2 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Includes hex nuts and lock washers
Request a Quote Datasheet
Description
The 24 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24214) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model has a 24 V coil and a coil impedance of 71 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating Intermittent current rating of 500 A at 30 seconds on, 2 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Includes hex nuts and lock washers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24214 - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24214
Solenoid Relays 24214
The 24 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24214) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model has a 24 V coil and a coil impedance of 71 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating Intermittent current rating of 500 A at 30 seconds on, 2 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Includes hex nuts and lock washers

The 24 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24214) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model has a 24 V coil and a coil impedance of 71 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating Intermittent current rating of 500 A at 30 seconds on, 2 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Includes hex nuts and lock washers

Datasheet
Power Relays, Over 2 Amps - F8570-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8570-ND
Power Relays, Over 2 Amps F8570-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
24214
Relays - Power Relays, Over 2 Amps 24214
RELAY GEN PURPOSE SPST 200A 24V

RELAY GEN PURPOSE SPST 200A 24V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Electromechanical Relays High Voltage Relays
Product Number 24214 F8570-ND 24214
Product Name Solenoid Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Maximum Switching Current 200.00 amps
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Power Relays, Over 2 Amps - 39-G5Q-14-EUDC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Timer Relays - 1792928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details