Littelfuse, Inc. Solenoid Relays 24214-BX

Description
The 24 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24214-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model has a 24 V coil and a coil impedance of 71 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating Intermittent current rating of 500 A at 30 seconds on, 2 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Includes hex nuts and lock washers Individually boxed
Datasheet
Description
The 24 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24214-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model has a 24 V coil and a coil impedance of 71 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating Intermittent current rating of 500 A at 30 seconds on, 2 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Includes hex nuts and lock washers Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24214-BX - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24214-BX
Solenoid Relays 24214-BX
The 24 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24214-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model has a 24 V coil and a coil impedance of 71 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating Intermittent current rating of 500 A at 30 seconds on, 2 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Includes hex nuts and lock washers Individually boxed

The 24 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24214-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model has a 24 V coil and a coil impedance of 71 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating Intermittent current rating of 500 A at 30 seconds on, 2 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Includes hex nuts and lock washers Individually boxed

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24214-BX
Product Name Solenoid Relays
Maximum Switching Current 200.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 5-1393763-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays - RA-400112-RN-BX - Littelfuse, Inc.
Specs
Mounting Snap-in
Maximum Switching Current 40.00 amps
View Details