Littelfuse, Inc. Solenoid Relays 24213-01

Description
The 12 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24213-01) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a 12 V coil and a coil impedance of 17.5 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.Where vehicle vibration is a problem, we recommend the 24213-01 in which the internal windings are potted for added protection of coil leads and studs. 200 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Interior is potted to encapsulate and protect the coil and coil leads against vibration Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged
Request a Quote Datasheet
Description
The 12 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24213-01) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a 12 V coil and a coil impedance of 17.5 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.Where vehicle vibration is a problem, we recommend the 24213-01 in which the internal windings are potted for added protection of coil leads and studs. 200 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Interior is potted to encapsulate and protect the coil and coil leads against vibration Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24213-01 - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24213-01
Solenoid Relays 24213-01
The 12 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24213-01) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a 12 V coil and a coil impedance of 17.5 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.Where vehicle vibration is a problem, we recommend the 24213-01 in which the internal windings are potted for added protection of coil leads and studs. 200 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Interior is potted to encapsulate and protect the coil and coil leads against vibration Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged

The 12 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24213-01) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a 12 V coil and a coil impedance of 17.5 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.Where vehicle vibration is a problem, we recommend the 24213-01 in which the internal windings are potted for added protection of coil leads and studs. 200 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Interior is potted to encapsulate and protect the coil and coil leads against vibration Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged

Datasheet
Power Relays, Over 2 Amps - 18-24213-01-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24213-01-ND
Power Relays, Over 2 Amps 18-24213-01-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24213-01 18-24213-01-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 200.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-5 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details