Littelfuse, Inc. Solenoid Relays 24107

Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24107) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The insulated, three-stud solenoid relay has a 24 V coil and a coil impedance of 71 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 24 V coil and a coil impedance of 71 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are assembled
Request a Quote Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24107) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The insulated, three-stud solenoid relay has a 24 V coil and a coil impedance of 71 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 24 V coil and a coil impedance of 71 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24107 - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24107
Solenoid Relays 24107
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24107) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The insulated, three-stud solenoid relay has a 24 V coil and a coil impedance of 71 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 24 V coil and a coil impedance of 71 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are assembled

The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24107) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The insulated, three-stud solenoid relay has a 24 V coil and a coil impedance of 71 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 24 V coil and a coil impedance of 71 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are assembled

Datasheet
Power Relays, Over 2 Amps - F8562-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8562-ND
Power Relays, Over 2 Amps F8562-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24107 F8562-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 85.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details