Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24103

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24103) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. This model also features an ignition coil resistor shorting circuit. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Contains ignition coil resistor shorting circuit Uses a special spring for strong contact return force Hardware is assembled
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24103) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. This model also features an ignition coil resistor shorting circuit. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Contains ignition coil resistor shorting circuit Uses a special spring for strong contact return force Hardware is assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24103 - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24103
12 V and 36 V Max Normally Open Solenoid Relays 24103
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24103) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. This model also features an ignition coil resistor shorting circuit. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Contains ignition coil resistor shorting circuit Uses a special spring for strong contact return force Hardware is assembled

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24103) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. This model also features an ignition coil resistor shorting circuit. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Contains ignition coil resistor shorting circuit Uses a special spring for strong contact return force Hardware is assembled

Datasheet
Power Relays, Over 2 Amps - F8560-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8560-ND
Power Relays, Over 2 Amps F8560-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24103 F8560-ND
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 750.00 amps
Relay Type General
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Timer Relays - 1792915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details