Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24076

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24076) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a PVC-coated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with PVC-coated steel housing Flat bracket style Hardware is assembled
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24076) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a PVC-coated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with PVC-coated steel housing Flat bracket style Hardware is assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24076 - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24076
12 V and 36 V Max Normally Open Solenoid Relays 24076
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24076) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a PVC-coated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with PVC-coated steel housing Flat bracket style Hardware is assembled

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24076) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a PVC-coated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with PVC-coated steel housing Flat bracket style Hardware is assembled

Datasheet
Power Relays, Over 2 Amps - F8556-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8556-ND
Power Relays, Over 2 Amps F8556-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24076 F8556-ND
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 750.00 amps
Relay Type General
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.1224 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.26 - Modular step relay 16A - 202680120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details