Littelfuse, Inc. Solenoid Relays 24063-08-BX

Description
The 24 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063-08-BX) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous Duty SPST series solenoid relay has an intermittent rating of 120 A make, 65 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 120 A make, 65 A break at 10 seconds on, 30 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved
Datasheet
Description
The 24 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063-08-BX) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous Duty SPST series solenoid relay has an intermittent rating of 120 A make, 65 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 120 A make, 65 A break at 10 seconds on, 30 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24063-08-BX - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24063-08-BX
Solenoid Relays 24063-08-BX
The 24 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063-08-BX) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous Duty SPST series solenoid relay has an intermittent rating of 120 A make, 65 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 120 A make, 65 A break at 10 seconds on, 30 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved

The 24 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063-08-BX) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous Duty SPST series solenoid relay has an intermittent rating of 120 A make, 65 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 120 A make, 65 A break at 10 seconds on, 30 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24063-08-BX
Product Name Solenoid Relays
Maximum Switching Current 65.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1393771-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Reed Relays - HE112-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
5 suppliers