Littelfuse, Inc. Solenoid Relays 24059-BX

Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Individually boxed
Request a Quote Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24059-BX - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24059-BX
Solenoid Relays 24059-BX
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Individually boxed

The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Individually boxed

Datasheet
Power Relays, Over 2 Amps - 5346-24059-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5346-24059-BX-ND
Power Relays, Over 2 Amps 5346-24059-BX-ND
SOL 12V 17.5OHM CONT 4STUD BAG #

SOL 12V 17.5OHM CONT 4STUD BAG #

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24059-BX 5346-24059-BX-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 85.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data