The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-08-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated solenoid relay features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay has an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved Individually boxed
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 24059-08-BX |
| Product Name | Solenoid Relays |
| Maximum Switching Current | 65.00 amps |