Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24044-BX

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24044-BX) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, three-stud, normally open solenoid has a plated steel case and a curved bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Curved bracket style Included hardware is bagged Individually boxed
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24044-BX) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, three-stud, normally open solenoid has a plated steel case and a curved bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Curved bracket style Included hardware is bagged Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24044-BX - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24044-BX
12 V and 36 V Max Normally Open Solenoid Relays 24044-BX
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24044-BX) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, three-stud, normally open solenoid has a plated steel case and a curved bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Curved bracket style Included hardware is bagged Individually boxed

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24044-BX) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, three-stud, normally open solenoid has a plated steel case and a curved bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Curved bracket style Included hardware is bagged Individually boxed

Datasheet
Power Relays, Over 2 Amps - 18-24044-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24044-BX-ND
Power Relays, Over 2 Amps 18-24044-BX-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24044-BX 18-24044-BX-ND
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 750.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1241077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
AC Voltage 250 volts
View Details