Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24041-BX

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24041-BX) features a 6 V dc grounded coil with a coil impedance of 1.6 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, three-stud, normally open solenoid has a plated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 6 V dc grounded coil with a coil impedance of 1.6 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Flat bracket style Hardware is assembled Individually boxed
Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24041-BX) features a 6 V dc grounded coil with a coil impedance of 1.6 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, three-stud, normally open solenoid has a plated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 6 V dc grounded coil with a coil impedance of 1.6 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Flat bracket style Hardware is assembled Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24041-BX - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24041-BX
12 V and 36 V Max Normally Open Solenoid Relays 24041-BX
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24041-BX) features a 6 V dc grounded coil with a coil impedance of 1.6 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, three-stud, normally open solenoid has a plated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 6 V dc grounded coil with a coil impedance of 1.6 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Flat bracket style Hardware is assembled Individually boxed

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24041-BX) features a 6 V dc grounded coil with a coil impedance of 1.6 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, three-stud, normally open solenoid has a plated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 6 V dc grounded coil with a coil impedance of 1.6 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Flat bracket style Hardware is assembled Individually boxed

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24041-BX
Product Name 12 V and 36 V Max Normally Open Solenoid Relays
Maximum Switching Current 750.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - OMR-C-112H,V000 - 929582-OMR-C-112H,V000 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
Reed Relays - HE3621A0550-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers