Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24037

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24037) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Uses a special spring for strong contact return force Flat bracket style Included hardware is bagged
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24037) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Uses a special spring for strong contact return force Flat bracket style Included hardware is bagged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24037 - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24037
12 V and 36 V Max Normally Open Solenoid Relays 24037
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24037) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Uses a special spring for strong contact return force Flat bracket style Included hardware is bagged

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24037) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Uses a special spring for strong contact return force Flat bracket style Included hardware is bagged

Datasheet
Power Relays, Over 2 Amps - F8545-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8545-ND
Power Relays, Over 2 Amps F8545-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24037 F8545-ND
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 750.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 2042-3819 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers