Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24022

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24022) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The three-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with a natural molded phenolic case and plated steel parts Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24022) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The three-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with a natural molded phenolic case and plated steel parts Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24022 - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24022
12 V and 36 V Max Normally Open Solenoid Relays 24022
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24022) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The three-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with a natural molded phenolic case and plated steel parts Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24022) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The three-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with a natural molded phenolic case and plated steel parts Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled

Datasheet
Power Relays, Over 2 Amps - F8543-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8543-ND
Power Relays, Over 2 Amps F8543-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
24022
Relays - Power Relays, Over 2 Amps 24022
RELAY GEN PURPOSE SPST 750A 12V

RELAY GEN PURPOSE SPST 750A 12V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Electromechanical Relays High Voltage Relays
Product Number 24022 F8543-ND 24022
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Maximum Switching Current 750.00 amps
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relays - Power Relays, Over 2 Amps - 1-1393215-0 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers