Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24021

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24021) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break rating 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Contains ignition coil resistor shorting circuit Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24021) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break rating 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Contains ignition coil resistor shorting circuit Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24021 - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24021
12 V and 36 V Max Normally Open Solenoid Relays 24021
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24021) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break rating 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Contains ignition coil resistor shorting circuit Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24021) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break rating 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Contains ignition coil resistor shorting circuit Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled

Datasheet
Power Relays, Over 2 Amps - F8542-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8542-ND
Power Relays, Over 2 Amps F8542-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
24021
Relays - Power Relays, Over 2 Amps 24021
RELAY GEN PURPOSE SPST 750A 12V

RELAY GEN PURPOSE SPST 750A 12V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Electromechanical Relays High Voltage Relays
Product Number 24021 F8542-ND 24021
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1060149-G2R-2-DC24 - Win Source Electronics
Omron Electronic Components – Americas
Specs
Resistance 1100 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Industrial Relay - 700-CF400K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 27.06 - Step relay 10A - 270682300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals EAC-1, IMQ-grande, CE-2, ukca
NO 2
View Details