Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115
Littelfuse, Inc. | DigiKey | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 1258 | F8511-ND |
Product Name | 6-Pole Socket | Circular Connector Assemblies |
Connector Type | Automotive Connector | Circular / Cylindrical Connectors |