Littelfuse, Inc. 13-Pole 12V Plugs 00511000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13-Pole 12V Plugs - 00511000 - Littelfuse, Inc.
Chicago, IL, United States
13-Pole 12V Plugs
00511000
13-Pole 12V Plugs 00511000
Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system to avoid accidental disconnection. The plugs are available both in the traditional version and in a new patented version, allowing faster assembly yet complying to the requirements of the norm. The new version has been equipped with a tool for fitting the insert which can also be used as a parking protection. Connectors are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts

Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system to avoid accidental disconnection. The plugs are available both in the traditional version and in a new patented version, allowing faster assembly yet complying to the requirements of the norm. The new version has been equipped with a tool for fitting the insert which can also be used as a parking protection. Connectors are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00511000
Product Name 13-Pole 12V Plugs
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

7-Pole 24V Aluminum Plugs - 00591400 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 6x1.5 mmq+1x2.5 mmq Nickel-Plated Brass
Voltage Rating 24 volts
View Details
EBS 12V Plugs - 00520700 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 2x6+5x1.5 mmq Nickel-Plated Crimped Brass
Voltage Rating 12 volts
View Details
7-Pole 12V Plastic Body Round Sockets - 00421100 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Termination 6x1.5 mmq+1x1.5 mmq Brass Screw
Voltage Rating 12 volts
View Details
13-Pole 12V Plugs - 00511160 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 7x1.5 mmq+5x2.5 mmq Nickel-Plated Brass Screw
Voltage Rating 12 volts
View Details