Littelfuse, Inc. Littelfuse 102A Voltage Monitoring Relays Provide Superior Protection 102600

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 102A Voltage Monitoring Relays Provide Superior Protection - 102600 - Littelfuse, Inc.
Chicago, IL, United States
Littelfuse 102A Voltage Monitoring Relays Provide Superior Protection
102600
Littelfuse 102A Voltage Monitoring Relays Provide Superior Protection 102600
The 102A is a 3-phase, auto-ranging, dual-range voltage monitor that protects 190-400VAC, 50/60Hz motors regardless of size. The product provides a user selectable nominal voltage setpoint and the voltage monitor automatically selects between the 200V and 400V range. A unique microcontroller-base d voltage and phase-sensing circuit constantly monitors the 3-phase voltages to detect harmful power line conditions. When a harmful condition is detected, the output relay is deactivated after a specified trip delay. The output relay reactivates after power line conditions return to acceptable levels. The Model 102 includes advanced single LED diagnostics. Five different light patterns distinguish between faults and normal conditions.

The 102A is a 3-phase, auto-ranging, dual-range voltage monitor that protects 190-400VAC, 50/60Hz motors regardless of size. The product provides a user selectable nominal voltage setpoint and the voltage monitor automatically selects between the 200V and 400V range. A unique microcontroller-based voltage and phase-sensing circuit constantly monitors the 3-phase voltages to detect harmful power line conditions. When a harmful condition is detected, the output relay is deactivated after a specified trip delay. The output relay reactivates after power line conditions return to acceptable levels. The Model 102 includes advanced single LED diagnostics. Five different light patterns distinguish between faults and normal conditions.

Supplier's Site Datasheet
Monitor - Relay Output - 102600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
102600
Monitor - Relay Output 102600
Voltage Asymmetry, Voltage Sensing AC 475 ~ 600VAC

Voltage Asymmetry, Voltage Sensing AC 475 ~ 600VAC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
102600
Industrial Relays 102600
Industrial Relays 95-120VAC 50/60Hz 3PH 11P VM 60mSTRIP

Industrial Relays 95-120VAC 50/60Hz 3PH 11P VM 60mSTRIP

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 102600 102600 102600
Product Name Littelfuse 102A Voltage Monitoring Relays Provide Superior Protection Monitor - Relay Output Industrial Relays
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Monitor - WVM911AL-60 - Littelfuse, Inc.
Specs
Mounting Suface mount with 2 or 4 #8 (M4 x 0.7) screws
Features Visual Indicator
Operating Temp -40 to 149 F (-40 to 65 C)
View Details
3 suppliers
Multifunction Time Delay Relay - ASQUA3 - Littelfuse, Inc.
Specs
Mounting DIN; DIN rail: Snap on to 32 mm DIN 1 and 35 mm DIN 3 rail; Surface mount: 2 #6 (M3.5 x 0.6) screws or quick mount fasteners
Features Time Delay
Operating Temp -40 to 140 F (-40 to 60 C)
View Details
Littelfuse PLR Voltage Monitoring Relays Provide Superior Protection - PLR240A - Littelfuse, Inc.
Specs
Mounting Socket or Plug-in Style; Plug-in socket rated 600V
Operating Temp 32 to 131 F (0.0 to 55 C)
View Details
3 suppliers
Littelfuse EL731 Relays Provide Superior Earth-Leakage Protection - EL731-00-10 - Littelfuse, Inc.
Specs
Power (Phase) Sensing Ground (Earth) Fault
Supply Voltage Range 120 to 240 volts
View Details
4 suppliers