Easily install a JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (0FHJ2001G) features red 10 AWG GXL leads and a built-in mounting bracket for simple installation.Feature
Fuse Holder 40A 58V 1 Circuit Free Hanging (In-Line)
Littelfuse, Inc. | DigiKey | |
---|---|---|
Product Category | Fuse Holders | Fuse Holders |
Product Number | 0FHJ2001G | 0FHJ2001G-ND |
Product Name | In-Line Cartridge Fuse Holder | Fuseholders |
Standard Fuse Size Accomodated | Automotive Blade | Other; (0.555" L x 0.472" W x 1.063" H (14.1mm x 12mm x 27mm)) |