Littelfuse, Inc. 32V Time Delay Relay with 24V Coil 05930400

Description
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930400) is energizing with a 0.4-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 0.4 s time delay Energizing: The output is activated after a certain period of time Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500347063
Datasheet
Description
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930400) is energizing with a 0.4-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 0.4 s time delay Energizing: The output is activated after a certain period of time Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500347063
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Time Delay Relay with 24V Coil - 05930400 - Littelfuse, Inc.
Rosemont, IL, United States
32V Time Delay Relay with 24V Coil
05930400
32V Time Delay Relay with 24V Coil 05930400
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930400) is energizing with a 0.4-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 0.4 s time delay Energizing: The output is activated after a certain period of time Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500347063

The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930400) is energizing with a 0.4-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 0.4 s time delay Energizing: The output is activated after a certain period of time Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500347063

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 05930400
Product Name 32V Time Delay Relay with 24V Coil
Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details