Littelfuse, Inc. 32V Time Delay Relay with 24V Coil 05930100

Description
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930100) is both energizing and de-energizing with a 4-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 4 s time delay Energizing and de-energizing functions are integrated Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500344411
Datasheet
Description
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930100) is both energizing and de-energizing with a 4-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 4 s time delay Energizing and de-energizing functions are integrated Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500344411
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Time Delay Relay with 24V Coil - 05930100 - Littelfuse, Inc.
Rosemont, IL, United States
32V Time Delay Relay with 24V Coil
05930100
32V Time Delay Relay with 24V Coil 05930100
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930100) is both energizing and de-energizing with a 4-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 4 s time delay Energizing and de-energizing functions are integrated Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500344411

The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930100) is both energizing and de-energizing with a 4-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 4 s time delay Energizing and de-energizing functions are integrated Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500344411

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 05930100
Product Name 32V Time Delay Relay with 24V Coil
Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - PB2163-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
12-48 V 100-225 A Solenoid Relays - 24812 - Littelfuse, Inc.
Specs
Maximum Switching Current 225.00 amps
View Details
2 suppliers