Littelfuse, Inc. 24V 100A High-Current Cube-Style DC Coil Relay 05903500

Description
The 05903500 24V 100A relay is normally open. The glass-fiber-reinforc ed housing and compact form help ensure safe use in automotive applications. Continuous current rating of 100 A for high-current contact switching Glass fiber-reinforced nylon housing enables use in automotive applications 24 V coil voltage rating
Description
The 05903500 24V 100A relay is normally open. The glass-fiber-reinforc ed housing and compact form help ensure safe use in automotive applications. Continuous current rating of 100 A for high-current contact switching Glass fiber-reinforced nylon housing enables use in automotive applications 24 V coil voltage rating

Suppliers

Company
Product
Description
Supplier Links
24V 100A High-Current Cube-Style DC Coil Relay - 05903500 - Littelfuse, Inc.
Rosemont, IL, United States
24V 100A High-Current Cube-Style DC Coil Relay
05903500
24V 100A High-Current Cube-Style DC Coil Relay 05903500
The 05903500 24V 100A relay is normally open. The glass-fiber-reinforc ed housing and compact form help ensure safe use in automotive applications. Continuous current rating of 100 A for high-current contact switching Glass fiber-reinforced nylon housing enables use in automotive applications 24 V coil voltage rating

The 05903500 24V 100A relay is normally open. The glass-fiber-reinforced housing and compact form help ensure safe use in automotive applications. Continuous current rating of 100 A for high-current contact switching Glass fiber-reinforced nylon housing enables use in automotive applications 24 V coil voltage rating

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 05903500
Product Name 24V 100A High-Current Cube-Style DC Coil Relay
Mounting Side Mount
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 2-1393771-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
Solenoid Relays - 24115-BX - Littelfuse, Inc.
Specs
Maximum Switching Current 85.00 amps
View Details
2 suppliers