155 Series In-line Bayonet Knob Fuse Holders are intended for use at 32V or less for 3AG, 3AB, or SFE style glass fuses. The body and knob features a secure spring-loaded twist lock and are each made of Black Thermoset (UL94 V-10) for flammability resistance. Fuse Holder UL Recognized to 20A, 32V DC. Features and Benefits 19” wire loop for cut-and-wire installation Fuse Holder UL Recognized up to 20A at 32V Black Thermoset Knob and Body Rated UL94 V-0
Littelfuse, Inc. | |
---|---|
Product Category | Fuse Holders |
Product Number | 01550320ZXN |
Product Name | Heavy-Duty Bayonet Knob In-Line Fuseholder for 3AG/3AB and SFE Fuses |
Standard Fuse Size Accomodated | 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm) |