Littelfuse, Inc. 154T, 154L & 154TL - SMF OMNI-BLOK® Fuse Block For Nano2® Very Fast-Acting Fuses 0154007_DRT

Description
The RoHS compliant 154 Series OMNI-BLOK® Fuse and Holder Assembly offers a solution for efficient installation and easy replacement of miniature Nano2® surface mount fuses. Offered in a tape and reel package, this fuse and holder combination can be installed on a PC board as an efficient single step. Fuse replacement can be accomplished without exposing the PC board to the detrimental effects of solder heat. The fuse holder unit may be sold as a stand-alone item, shipped in bulk quantity (not pre-packaged in tape and reel cartridges) using part number 155900. Please contact Littelfuse for additional information.Features : Easy fuse replacement Miniature size RoHS compliant and Halogen Free Very Fast-Acting and Time-Lag options available Holder sized to fit a range of Nano2® type fuses Low fuse temperature re-rating Wide range of current rating available- Fast-Acting: 62mA - 10A- Slo-Blo®: 375mA - 5A Wide operating temperature range Heat-resistant fuseholder, UL94 V-0 260°C reflow capable fuseholder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
154T, 154L & 154TL - SMF OMNI-BLOK® Fuse Block For Nano2® Very Fast-Acting Fuses - 0154007_DRT - Littelfuse, Inc.
Chicago, IL, United States
154T, 154L & 154TL - SMF OMNI-BLOK® Fuse Block For Nano2® Very Fast-Acting Fuses
0154007_DRT
154T, 154L & 154TL - SMF OMNI-BLOK® Fuse Block For Nano2® Very Fast-Acting Fuses 0154007_DRT
The RoHS compliant 154 Series OMNI-BLOK® Fuse and Holder Assembly offers a solution for efficient installation and easy replacement of miniature Nano2® surface mount fuses. Offered in a tape and reel package, this fuse and holder combination can be installed on a PC board as an efficient single step. Fuse replacement can be accomplished without exposing the PC board to the detrimental effects of solder heat. The fuse holder unit may be sold as a stand-alone item, shipped in bulk quantity (not pre-packaged in tape and reel cartridges) using part number 155900. Please contact Littelfuse for additional information.Features : Easy fuse replacement Miniature size RoHS compliant and Halogen Free Very Fast-Acting and Time-Lag options available Holder sized to fit a range of Nano2® type fuses Low fuse temperature re-rating Wide range of current rating available- Fast-Acting: 62mA - 10A- Slo-Blo®: 375mA - 5A Wide operating temperature range Heat-resistant fuseholder, UL94 V-0 260°C reflow capable fuseholder

The RoHS compliant 154 Series OMNI-BLOK® Fuse and Holder Assembly offers a solution for efficient installation and easy replacement of miniature Nano2® surface mount fuses. Offered in a tape and reel package, this fuse and holder combination can be installed on a PC board as an efficient single step. Fuse replacement can be accomplished without exposing the PC board to the detrimental effects of solder heat. The fuse holder unit may be sold as a stand-alone item, shipped in bulk quantity (not pre-packaged in tape and reel cartridges) using part number 155900. Please contact Littelfuse for additional information.Features: Easy fuse replacement Miniature size RoHS compliant and Halogen Free Very Fast-Acting and Time-Lag options available Holder sized to fit a range of Nano2® type fuses Low fuse temperature re-rating Wide range of current rating available- Fast-Acting: 62mA - 10A- Slo-Blo®: 375mA - 5A Wide operating temperature range Heat-resistant fuseholder, UL94 V-0 260°C reflow capable fuseholder

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 0154007_DRT
Product Name 154T, 154L & 154TL - SMF OMNI-BLOK® Fuse Block For Nano2® Very Fast-Acting Fuses
Rated Operating Voltage 72 volts
Unlock Full Specs
to access all available technical data

Similar Products

32V 5-Position Terminal Fuse Block - 03500417XP - Littelfuse, Inc.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Rated Operating Voltage 32 volts
View Details
2 suppliers
32V PCB Fuse Holder - 01530007LXN - Littelfuse, Inc.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Rated Operating Voltage 32 volts
View Details
70 V High-Current Fuse Holder - 02981024ZXT - Littelfuse, Inc.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 500 amps
Rated Operating Voltage 32 volts
View Details
32V In-Line Blade Fuse Holder - 0FHA0002XBP - Littelfuse, Inc.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 60 amps
Mounting In-Line Mount
View Details