Littelfuse, Inc. Large Series - 7-Pole 24V Large Coils 00551500

Description
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.
Datasheet
Description
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Series - 7-Pole 24V Large Coils - 00551500 - Littelfuse, Inc.
Rosemont, IL, United States
Large Series - 7-Pole 24V Large Coils
00551500
Large Series - 7-Pole 24V Large Coils 00551500
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.

7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Cable Assemblies
Product Number 00551500
Product Name Large Series - 7-Pole 24V Large Coils
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMSM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details