Littelfuse, Inc. Small Series - 7-Pole 12V Small Coils 00550400

Description
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.
Request a Quote Datasheet
Description
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Series - 7-Pole 12V Small Coils - 00550400 - Littelfuse, Inc.
Rosemont, IL, United States
Small Series - 7-Pole 12V Small Coils
00550400
Small Series - 7-Pole 12V Small Coils 00550400
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.

7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.

Supplier's Site Datasheet
Circular Cable Assemblies - 5346-00550400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5346-00550400-ND
Circular Cable Assemblies 5346-00550400-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 00550400 5346-00550400-ND
Product Name Small Series - 7-Pole 12V Small Coils Circular Cable Assemblies
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 0.5M Length - 3027007-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers