Littelfuse, Inc. Small Series - 15-Pole 24V Small Coils 00521130

Description
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141 and with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a bending protection grommet.
Datasheet
Description
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141 and with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a bending protection grommet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Series - 15-Pole 24V Small Coils - 00521130 - Littelfuse, Inc.
Rosemont, IL, United States
Small Series - 15-Pole 24V Small Coils
00521130
Small Series - 15-Pole 24V Small Coils 00521130
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141 and with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a bending protection grommet.

15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141 and with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a bending protection grommet.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Cable Assemblies
Product Number 00521130
Product Name Small Series - 15-Pole 24V Small Coils
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details