Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is necessary. They also have a super long 18,000-hour life that drastically reduces maintenance and replacement costs.
This 8-watt R20 Micro-Brite light bulb has a frost finish and can replace a 40-watt R20 incandescent bulb to provide up to 85% energy savings. It has a warm 2850K color temperature and fits in existing recessed cans and track heads.
Literature
Material Safety Data Sheet
Micro-Brite Reflectors Enlightening Sheet
Restaurant Brochure
Cinema Brochure
Micro-Brite Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | MB-809DP |
| Product Name | 8-Watt Micro-Brite Cold Cathode R20 MED Frost Flood 2850K |
| Base Type | Medium |
| Lamp Power | 8 watts |
| Rated Average Life | 18000 hours |
| Initial Lumens | 325 lm (25.88 cp) |