Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is necessary. They can also be used in flashing signs without shortening their super long 25,000-hour life.
This 5-watt G16.5 Micro-Brite light bulb has a clear finish can replace a 30-watt G16.5 incandescent bulb to provide up to 85% energy savings in a variety of decorative applications, such as bathrooms, vanities, and theatres. It has a warm 2850K color temperature and a candelabra base.
Literature
Material Safety Data Sheet
Micro-Brite Decorative Bulbs Enlightening Sheet
Restaurant Brochure
Cinema Brochure
Casino Brochure
Micro-Brite Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | MB-538DP |
| Product Name | 5-Watt Micro-Brite Cold Cathode G16.5 CAND LO Clear 2850K |
| Base Type | CAND LO |
| Lamp Power | 5 watts |
| Rated Average Life | 25000 hours |
| Initial Lumens | 200 lm (15.93 cp) |