Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is necessary. They can also be used in flashing signs without shortening their super long 25,000-hour life.
This 5-watt A19 Micro-Brite light bulb has a white finish and can replace a 30-watt A19 incandescent bulb to provide up to 85% energy savings. It has a warm white 2850K color temperature.
Literature
Material Safety Data Sheet
Micro-Brite A19 Enlightening Sheet
Restaurant Brochure
Cinema Brochure
Agriculture Brochure
Casino Brochure
Micro-Brite Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | MB-501DP |
| Product Name | 5-Watt Micro-Brite Cold Cathode A19 MED LO White 2850K |
| Base Type | MED LO |
| Lamp Power | 5 watts |
| Rated Average Life | 25000 hours |
| Initial Lumens | 200 lm (15.93 cp) |