Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is necessary. They also have a super long 18,000-hour life that drastically reduces maintenance and replacement costs.
This 11-watt BR30 Micro-Brite light bulb has a frost finish and can replace a 50-watt BR30 incandescent bulb to provide up to 85% energy savings. It has a rosy 2250K color temperature that simulates the look of a dimmed incandescent lamp that is perfect for restaurants and cinemas.
Literature
Material Safety Data Sheet
Micro-Brite Reflectors Enlightening Sheet
Restaurant Brochure
Cinema Brochure
Micro-Brite Video
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | MB-1100DL |
| Product Name | 11-Watt Micro-Brite Cold Cathode BR30 MED Frost Flood 2250K |
| Base Type | Medium |
| Lamp Power | 11 watts |
| Rated Average Life | 18000 hours |
| Initial Lumens | 450 lm (35.84 cp) |