Energy-Lite T8 U-Bend fluorescent light bulbs provide energy savings in linear troffers by replacing higher wattage T12 U-Bend bulbs. Their cathode guards resist end-darkening and sustain high lumen maintenance throughout their long 36,000-hour life.
This 32-watt Energy-Lite T8 U-Bend fluorescent light bulb has a 5000K natural light color temperature and a high CRI of 85. Its long 30,000-hour life reduces maintenance headaches and is guaranteed to last for at least two years.
Literature
Material Safety Data Sheet
Energy-Lite Enlightening Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-387 |
| Product Name | 32-Watt Energy-Lite Linear Fluorescent T8 U-Bend Med Bi-Pi.. |
| Base Type | Med Bi-Pin |
| Lamp Power | 32 watts |
| Rated Average Life | 30000 hours |
| Initial Lumens | 3100 lm (247 cp) |