Color-Brite fluorescent light bulbs contain superior phosphor that delivers 88 CRI, which enhances colors and textures and improves visual acuity. Color-Brite's high CRI is ideal for retail applications, where color rendition is critical to attract shoppers' attention and keep them satisfied with their purchase after they return home.
This 75-watt Color-Brite T12 fluorescent light bulb is eight feet long and has a 5000K natural light color temperature. Its long 20,000-hour life reduces maintenance headaches and is guaranteed to last for at least two years.
Literature
Material Safety Data Sheet
Linear Fluorescent Enlightening Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-363 |
| Product Name | 75-Watt Color-Brite Linear Fluorescent T12 Single Pin 5000K |
| Base Type | Single Pin |
| Lamp Power | 75 watts |
| Rated Average Life | 20000 hours |
| Initial Lumens | 6800 lm (542 cp) |