Energy-Lite T8 fluorescent light bulbs provide energy savings in linear troffers by replacing higher wattage T12 bulbs. Their cathode guards resist end-darkening and sustain high lumen maintenance throughout their long 36,000-hour life.
This 32-watt Energy-Lite T8 fluorescent light bulb is four feet long and has a 4100K cool white color temperature. It has a high 85 CRI and is CEE certified.
Literature
Material Safety Data Sheet
Energy-Lite Enlightening Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-336 |
| Product Name | 32-Watt Energy-Lite Linear Fluorescent T8 Med Bi-Pin 4100K.. |
| Base Type | Med Bi-Pin |
| Lamp Power | 32 watts |
| Rated Average Life | 30000 hours |
| Initial Lumens | 3100 lm (247 cp) |