Spiral-Lite Covered CFLs come in a variety of familiar shapes to combine the energy savings of a compact fluorescent with the attractive look and feel of an incandescent light bulb. These energy savings lower utility bills and reduce greenhouse gas emissions for a cleaner environment.
This 23-watt PAR38 Spiral-Lite Covered CFL can replace 120-watt incandescent PAR38 light bulb in a variety of applications, such as recessed cans and track lighting. It has a warm 2700K color temperature that is similar to incandescent light and a long 8,000-hour life that reduces replacement and maintenance costs.
Literature
Material Safety Data Sheet
Spiral-Lite Covered Enlightening Sheet
Restaurant Brochure
Hospitality Common Areas Brochure
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | L-23527P38 |
| Product Name | 23-Watt Spiral-Lite Covered CFL PAR38 MED Flood 2700K |
| Features | Compact |
| Base Type | Medium |
| Lamp Power | 23 watts |
| Rated Average Life | 8000 hours |