Lisega SE Riser Clamp Type 45 45 06 ..

Description
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.
Datasheet
Description
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Riser Clamp Type 45 - 45 06 .. - Lisega SE
Neven, Germany
Riser Clamp Type 45
45 06 ..
Riser Clamp Type 45 45 06 ..
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.

With the Riser Clamp Type 45, the lower range suited to this design is covered.

Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 45 06 ..
Product Name Riser Clamp Type 45
Support Type Riser Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit Hanger - 2S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 60 lbs (27.21 kg)
View Details
Channel Conduit/Cable Clamp - 008M011 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 inch (6.35 mm)
View Details
Riser Clamp Type 46 - 46 42 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details