Lisega SE Horizontal Clamp Type 43 43 71 ..

Description
Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.
Datasheet
Description
Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Clamp Type 43 - 43 71 .. - Lisega SE
Neven, Germany
Horizontal Clamp Type 43
43 71 ..
Horizontal Clamp Type 43 43 71 ..
Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.

Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 43 71 ..
Product Name Horizontal Clamp Type 43
Hanger Type Split Ring Hanger
Support Type Pipe Clamp
Material of Construction Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - H2WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details