Lisega SE U-Bolt Type 40 40 09 .8

Description
Type 40 serves mainly to secure piping of max. 175F degrees temperature to secondary steel structures.
Datasheet
Description
Type 40 serves mainly to secure piping of max. 175F degrees temperature to secondary steel structures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U-Bolt Type 40 - 40 09 .8 - Lisega SE
Neven, Germany
U-Bolt Type 40
40 09 .8
U-Bolt Type 40 40 09 .8
Type 40 serves mainly to secure piping of max. 175F degrees temperature to secondary steel structures.

Type 40 serves mainly to secure piping of max. 175F degrees temperature to secondary steel structures.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 40 09 .8
Product Name U-Bolt Type 40
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Pipe Hanger - 141 0050EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 300 lbs (136 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details