Lisega SE Spring Hanger Type 22 22 32 29

Description
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).
Datasheet
Description
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Hanger Type 22 - 22 32 29 - Lisega SE
Neven, Germany
Spring Hanger Type 22
22 32 29
Spring Hanger Type 22 22 32 29
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).

To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 22 32 29
Product Name Spring Hanger Type 22
Hanger Type Spring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit Hanger - C4B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 80 lbs (36.28 kg)
View Details
Channel Conduit/Cable Clamp - P1121 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
Angulating Spring Support Type 20 - 20 72 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details