Lisega SE Spring Hanger Type 21 21 65 28

Description
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).
Datasheet
Description
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Hanger Type 21 - 21 65 28 - Lisega SE
Neven, Germany
Spring Hanger Type 21
21 65 28
Spring Hanger Type 21 21 65 28
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).

To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 21 65 28
Product Name Spring Hanger Type 21
Hanger Type Spring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit To Rod Clamp - AGC-1-B - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Clear Coated High Strength 6061-T6 Aluminum Alloy
Features UL Listed
View Details
Angulating Spring Support Type 20 - 20 12 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details
Conduit Hanger - 4S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 80 lbs (36.28 kg)
View Details