RF Transmitter FM, FSK 902MHz ~ 928MHz -3dBm ~ 3dBm 56kbps PCB, Surface Mount Antenna 24-SMD Module
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | TXM-900-HP3-SPS |
| Product Name | RF Transmitters |
| Package Type | Surface Mount; 24-SMD Module |
| Features | RoHS |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Output Power | -3 dBm |