Linx Technologies LC Series - 315MHz RF Transmitter Module TXM-315-LC

Description
LC Series RF Transmitter Module Low Cost Transmitter for Digital Data Send digital data, control or command information on a tight budget with the LC Series RF transmitter module. Use it with a compatible Linx receiver to set up one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Because the LC Series has a maximum data rate of 5,000bps, it is not compatible with 9,600-baud devices. For data rates up to 10,000bps and compatibility with 9,600-baud devices, consider the LR Series. Benefits Keep costs down: transmitter accommodates data rates up to 5,000bps at an affordable price Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with an LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet
Description
LC Series RF Transmitter Module Low Cost Transmitter for Digital Data Send digital data, control or command information on a tight budget with the LC Series RF transmitter module. Use it with a compatible Linx receiver to set up one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Because the LC Series has a maximum data rate of 5,000bps, it is not compatible with 9,600-baud devices. For data rates up to 10,000bps and compatibility with 9,600-baud devices, consider the LR Series. Benefits Keep costs down: transmitter accommodates data rates up to 5,000bps at an affordable price Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with an LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Series - 315MHz RF Transmitter Module - TXM-315-LC - Linx Technologies
Merlin, OR, USA
LC Series - 315MHz RF Transmitter Module
TXM-315-LC
LC Series - 315MHz RF Transmitter Module TXM-315-LC
LC Series RF Transmitter Module Low Cost Transmitter for Digital Data Send digital data, control or command information on a tight budget with the LC Series RF transmitter module. Use it with a compatible Linx receiver to set up one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Because the LC Series has a maximum data rate of 5,000bps, it is not compatible with 9,600-baud devices. For data rates up to 10,000bps and compatibility with 9,600-baud devices, consider the LR Series. Benefits Keep costs down: transmitter accommodates data rates up to 5,000bps at an affordable price Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with an LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested

LC Series RF Transmitter Module

Low Cost Transmitter for Digital Data

Send digital data, control or command information on a tight budget with the LC Series RF transmitter module. Use it with a compatible Linx receiver to set up one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Because the LC Series has a maximum data rate of 5,000bps, it is not compatible with 9,600-baud devices. For data rates up to 10,000bps and compatibility with 9,600-baud devices, consider the LR Series.

Benefits

  • Keep costs down: transmitter accommodates data rates up to 5,000bps at an affordable price
  • Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with an LR Series or LT Series module
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
Supplier's Site Datasheet
RF Transmitters - TXM-315-LC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TXM-315-LC
RF Transmitters TXM-315-LC
RF Transmitter ASK, OOK 315MHz -4dBm ~ 4dBm 5kbps Castellation Antenna 8-SMD Module

RF Transmitter ASK, OOK 315MHz -4dBm ~ 4dBm 5kbps Castellation Antenna 8-SMD Module

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters
Product Number TXM-315-LC TXM-315-LC
Product Name LC Series - 315MHz RF Transmitter Module RF Transmitters
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 315 MHz 315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57B4APZ - 911196-AFBR-57B4APZ - Win Source Electronics
Specs
Device Type Rec-Trans
Package Type Plugin; Pluggable, SFP
View Details