Linx Technologies 915MHz DP1203 Series transceiver module TRM-915-DP1203

Description
The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for applications that require full control of the radio channels and configuration without having to go through the effort and expense of a discrete RF design. The module is capable of generating up to +15dBm into a 50-ohm load and has a receive receiver sensitivity of -111dBm. This gives the module a typical line of sight range of 2 to 3 miles (3.2 to 4.8km) at the maximum output power with typical monopole whip antennas, depending on frequency. Regulations in the country of operation dictate the maximum legal output power, so the final system range may be less depending on the country of operation. The module is based on the XE1203F RF transceiver from Semtech and contains all components necessary for proper operation. An external microcontroller is required for configuration and as the data source, but no RF components are required other than an antenna. The radio only design with external microcontroller gives the designer flexibility in controlling the radio. This includes controlling power to maximize battyery life, optimize communication protocol, and adjusting the radio on the fly to improve the link quality through Received Signal Strength (RSSI) and Frequency Error Indicator (FEI) features. Benefits Highly customizable: all of the transceiver configuration registers are available to optimize the RF link for the application A simple 3-wire interface is used for configuration, limiting the number of connections and software overhead Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet
Description
The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for applications that require full control of the radio channels and configuration without having to go through the effort and expense of a discrete RF design. The module is capable of generating up to +15dBm into a 50-ohm load and has a receive receiver sensitivity of -111dBm. This gives the module a typical line of sight range of 2 to 3 miles (3.2 to 4.8km) at the maximum output power with typical monopole whip antennas, depending on frequency. Regulations in the country of operation dictate the maximum legal output power, so the final system range may be less depending on the country of operation. The module is based on the XE1203F RF transceiver from Semtech and contains all components necessary for proper operation. An external microcontroller is required for configuration and as the data source, but no RF components are required other than an antenna. The radio only design with external microcontroller gives the designer flexibility in controlling the radio. This includes controlling power to maximize battyery life, optimize communication protocol, and adjusting the radio on the fly to improve the link quality through Received Signal Strength (RSSI) and Frequency Error Indicator (FEI) features. Benefits Highly customizable: all of the transceiver configuration registers are available to optimize the RF link for the application A simple 3-wire interface is used for configuration, limiting the number of connections and software overhead Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
915MHz DP1203 Series transceiver module - TRM-915-DP1203 - Linx Technologies
Merlin, OR, USA
915MHz DP1203 Series transceiver module
TRM-915-DP1203
915MHz DP1203 Series transceiver module TRM-915-DP1203
The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for applications that require full control of the radio channels and configuration without having to go through the effort and expense of a discrete RF design. The module is capable of generating up to +15dBm into a 50-ohm load and has a receive receiver sensitivity of -111dBm. This gives the module a typical line of sight range of 2 to 3 miles (3.2 to 4.8km) at the maximum output power with typical monopole whip antennas, depending on frequency. Regulations in the country of operation dictate the maximum legal output power, so the final system range may be less depending on the country of operation. The module is based on the XE1203F RF transceiver from Semtech and contains all components necessary for proper operation. An external microcontroller is required for configuration and as the data source, but no RF components are required other than an antenna. The radio only design with external microcontroller gives the designer flexibility in controlling the radio. This includes controlling power to maximize battyery life, optimize communication protocol, and adjusting the radio on the fly to improve the link quality through Received Signal Strength (RSSI) and Frequency Error Indicator (FEI) features. Benefits Highly customizable: all of the transceiver configuration registers are available to optimize the RF link for the application A simple 3-wire interface is used for configuration, limiting the number of connections and software overhead Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested

The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for applications that require full control of the radio channels and configuration without having to go through the effort and expense of a discrete RF design.

The module is capable of generating up to +15dBm into a 50-ohm load and has a receive receiver sensitivity of -111dBm. This gives the module a typical line of sight range of 2 to 3 miles (3.2 to 4.8km) at the maximum output power with typical monopole whip antennas, depending on frequency. Regulations in the country of operation dictate the maximum legal output power, so the final system range may be less depending on the country of operation.

The module is based on the XE1203F RF transceiver from Semtech and contains all components necessary for proper operation. An external microcontroller is required for configuration and as the data source, but no RF components are required other than an antenna. The radio only design with external microcontroller gives the designer flexibility in controlling the radio. This includes controlling power to maximize battyery life, optimize communication protocol, and adjusting the radio on the fly to improve the link quality through Received Signal Strength (RSSI) and Frequency Error Indicator (FEI) features.

Benefits

Highly customizable: all of the transceiver configuration registers are available to optimize the RF link for the application

A simple 3-wire interface is used for configuration, limiting the number of connections and software overhead

Simplify design: modules and antennas are the only RF components you need; no tuning required

Streamline production: save time and money with modules that are already tested

Supplier's Site Datasheet
RF Transceiver Modules and Modems - TRM-915-DP1203 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
TRM-915-DP1203
RF Transceiver Modules and Modems TRM-915-DP1203
General ISM < 1GHz Transceiver Module 915MHz Castellation Surface Mount

General ISM < 1GHz Transceiver Module 915MHz Castellation Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number TRM-915-DP1203 TRM-915-DP1203
Product Name 915MHz DP1203 Series transceiver module RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector; Frequency Range Switch RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz 915 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 133759 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
900MHz HumDT™ Series Transceiver - HUM-900-DT - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Radio Technique Frequency-Hopping Spread Spectrum
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - 602-1111-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Sensitivity -93 dBm
View Details
2 suppliers