- RF Receiver FM, FSK 902MHz ~ 928MHz -107dBm 56kbps PCB, Surface Mount Module
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | RXM-900-HP3-SPO |
| Product Name | RF Receivers |
| Package Type | Surface Mount; 24-SMD Module |
| Features | RoHS |
| Operating Temperature | -30.0 to 80.0 C (-22.0 to 176.0 F) |
| Sensitivity | -107 dBm |