Linx Technologies RF Receiver, Transmitter, and Transceiver Finished Units OTX-433-HH-KF2-DS

Description
RF Transmitter 433.92MHz ASK, OOK
Description
RF Transmitter 433.92MHz ASK, OOK
Datasheet
Datasheet Summary
Powered by GS/AI

The OTX-433-HH-KF2-DS is a keyfob transmitter designed for general-purpose remote control applications. Operating at a frequency of 433.92 MHz, it has a range of up to 750 feet when paired with compatible receivers. The device features a compact design and can be configured with 1 to 5 buttons, allowing for customizable keypad layouts to meet specific user requirements. It is pre-certified for compliance with FCC Part 15, Industry Canada, and European CE standards, which can expedite development timelines. The transmitter operates on a single 3V CR2032 lithium button cell battery. Applications include keyless entry systems, garage and gate openers, lighting control, and home or industrial automation. It is important to note that the product is not suitable for life-safety applications without appropriate safety measures in place.

Datasheet Summary
Powered by GS/AI

The OTX-433-HH-KF2-DS is a keyfob transmitter designed for general-purpose remote control applications. Operating at a frequency of 433.92 MHz, it has a range of up to 750 feet when paired with compatible receivers. The device features a compact design and can be configured with 1 to 5 buttons, allowing for customizable keypad layouts to meet specific user requirements. It is pre-certified for compliance with FCC Part 15, Industry Canada, and European CE standards, which can expedite development timelines. The transmitter operates on a single 3V CR2032 lithium button cell battery. Applications include keyless entry systems, garage and gate openers, lighting control, and home or industrial automation. It is important to note that the product is not suitable for life-safety applications without appropriate safety measures in place.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-433-HH-KF2-DS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
OTX-433-HH-KF2-DS
RF Receiver, Transmitter, and Transceiver Finished Units OTX-433-HH-KF2-DS
RF Transmitter 433.92MHz ASK, OOK

RF Transmitter 433.92MHz ASK, OOK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transmitters
Product Number OTX-433-HH-KF2-DS
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit registered transceiver; 3-state - 74LVT16543ADGG,118 - Nexperia B.V.
Specs
Package Type SOT364-1 SOT364-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
RF Transmitters - AT86RF401X-6GS - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
LC Series - 315MHz RF Transmitter Module - TXM-315-LC - Linx Technologies
Specs
Package Type Surface Mount
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers