Demag Cranes & Components DRC Radio Remote Control System DRC-D3

Description
The safety and efficiency of a manually controlled crane is largely influenced by control equipment. Radio controls offer freedom of movement and improved safety. As the control system for Demag V-type cranes, the latest generation of the DRC range of equipment, the DRC D3 radio control system, provides important features. The hand-held transmitters as well as the receivers meet the requirements of the future EN 300 328 V 1.8.1 radio standard. Very long battery life The battery integrated in the hand-held transmitter can be fully charged within just 2.5 hours and can be used for uninterrupted operation for up to 5 days. Rapid change between transmitters Up to three transmitters can be logged onto a crane and control can be switched between them at the press of a button, without hampering operating processes. In this way, individual cranes can be simply handed over from one worker to another. Control can be switched between transmitters within seconds. Speed limit function The crane operating speed can be set to 30, 50 or 70% of the maximum speed. Transmitter density and co-existence The highly reliable and robust radio transmission method is resistant to interference and allows up to 40 radio systems to be operated close to each other. The adaptive radio transmission method automatically checks whether a given transmission channel is available or already in use by another device. They can co-exist with other systems operating in the same frequency range in their immediate vicinity. Better transparency The hand-held transmitters are equipped with a monochrome display to indicate the payload and a vibration alarm to warn against overloads. Improved safety and reliability With a range of up to one hundred metres, the system enables the operator to control an installation at a safe distance without having to enter any potentially hazardous areas. Basic equipment DRC-10 D3 hand-held transmitters are available in two variants: stepless and 2-stage A silicone case with a receiver (DRC DR D3), an aerial (DR 3 20 2400 MHz D3) and a plug-in charger
Description
The safety and efficiency of a manually controlled crane is largely influenced by control equipment. Radio controls offer freedom of movement and improved safety. As the control system for Demag V-type cranes, the latest generation of the DRC range of equipment, the DRC D3 radio control system, provides important features. The hand-held transmitters as well as the receivers meet the requirements of the future EN 300 328 V 1.8.1 radio standard. Very long battery life The battery integrated in the hand-held transmitter can be fully charged within just 2.5 hours and can be used for uninterrupted operation for up to 5 days. Rapid change between transmitters Up to three transmitters can be logged onto a crane and control can be switched between them at the press of a button, without hampering operating processes. In this way, individual cranes can be simply handed over from one worker to another. Control can be switched between transmitters within seconds. Speed limit function The crane operating speed can be set to 30, 50 or 70% of the maximum speed. Transmitter density and co-existence The highly reliable and robust radio transmission method is resistant to interference and allows up to 40 radio systems to be operated close to each other. The adaptive radio transmission method automatically checks whether a given transmission channel is available or already in use by another device. They can co-exist with other systems operating in the same frequency range in their immediate vicinity. Better transparency The hand-held transmitters are equipped with a monochrome display to indicate the payload and a vibration alarm to warn against overloads. Improved safety and reliability With a range of up to one hundred metres, the system enables the operator to control an installation at a safe distance without having to enter any potentially hazardous areas. Basic equipment DRC-10 D3 hand-held transmitters are available in two variants: stepless and 2-stage A silicone case with a receiver (DRC DR D3), an aerial (DR 3 20 2400 MHz D3) and a plug-in charger

Suppliers

Company
Product
Description
Supplier Links
DRC Radio Remote Control System - DRC-D3 - Demag Cranes & Components
Cleveland, OH, USA
DRC Radio Remote Control System
DRC-D3
DRC Radio Remote Control System DRC-D3
The safety and efficiency of a manually controlled crane is largely influenced by control equipment. Radio controls offer freedom of movement and improved safety. As the control system for Demag V-type cranes, the latest generation of the DRC range of equipment, the DRC D3 radio control system, provides important features. The hand-held transmitters as well as the receivers meet the requirements of the future EN 300 328 V 1.8.1 radio standard. Very long battery life The battery integrated in the hand-held transmitter can be fully charged within just 2.5 hours and can be used for uninterrupted operation for up to 5 days. Rapid change between transmitters Up to three transmitters can be logged onto a crane and control can be switched between them at the press of a button, without hampering operating processes. In this way, individual cranes can be simply handed over from one worker to another. Control can be switched between transmitters within seconds. Speed limit function The crane operating speed can be set to 30, 50 or 70% of the maximum speed. Transmitter density and co-existence The highly reliable and robust radio transmission method is resistant to interference and allows up to 40 radio systems to be operated close to each other. The adaptive radio transmission method automatically checks whether a given transmission channel is available or already in use by another device. They can co-exist with other systems operating in the same frequency range in their immediate vicinity. Better transparency The hand-held transmitters are equipped with a monochrome display to indicate the payload and a vibration alarm to warn against overloads. Improved safety and reliability With a range of up to one hundred metres, the system enables the operator to control an installation at a safe distance without having to enter any potentially hazardous areas. Basic equipment DRC-10 D3 hand-held transmitters are available in two variants: stepless and 2-stage A silicone case with a receiver (DRC DR D3), an aerial (DR 3 20 2400 MHz D3) and a plug-in charger

The safety and efficiency of a manually controlled crane is largely influenced by control equipment.
Radio controls offer freedom of movement and improved safety. As the control system for Demag V-type cranes, the latest generation of the DRC range of equipment, the DRC D3 radio control system, provides important features. The hand-held transmitters as well as the receivers meet the requirements of the future EN 300 328 V 1.8.1 radio standard.

Very long battery life
The battery integrated in the hand-held transmitter can be fully charged within just 2.5 hours and can be used for uninterrupted operation for up to 5 days.

Rapid change between transmitters
Up to three transmitters can be logged onto a crane and control can be switched between them at the press of a button, without hampering operating processes. In this way, individual cranes can be simply handed over from one worker to another. Control can be switched between transmitters within seconds.

Speed limit function
The crane operating speed can be set to 30, 50 or 70% of the maximum speed.

Transmitter density and co-existence
The highly reliable and robust radio transmission method is resistant to interference and allows up to 40 radio systems to be operated close to each other. The adaptive radio transmission method automatically checks whether a given transmission channel is available or already in use by another device. They can co-exist with other systems operating in the same frequency range in their immediate vicinity.

Better transparency
The hand-held transmitters are equipped with a monochrome display to indicate the payload and a vibration alarm to warn against overloads.

Improved safety and reliability
With a range of up to one hundred metres, the system enables the operator to control an installation at a safe distance without having to enter any potentially hazardous areas.

Basic equipment

  • DRC-10 D3 hand-held transmitters are available in two variants: stepless and 2-stage
  • A silicone case with a receiver (DRC DR D3), an aerial (DR 3 20 2400 MHz D3) and a plug-in charger
Supplier's Site

Technical Specifications

  Demag Cranes & Components
Product Category Industrial Remote Controls
Product Number DRC-D3
Product Name DRC Radio Remote Control System
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
Number of Transmitters 6
Unlock Full Specs
to access all available technical data

Similar Products

Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
XLTX™ Transmitter -  - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Form Factor Panel mounted
Radio Technology Transmitter
Interface Type Joystick; Toggle
View Details
DRC Radio Remote Control System - DRC-10 Pushbutton Transmitter - Demag Cranes & Components
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details
Wireless Command Device - RF BF 72 SW915 - steute
Specs
Radio Technology Transmitter and Receiver Set
Interface Type Pushbutton; Control, Key or Selector
Frequency 9.15E8 Hz
View Details