Linx Technologies HumPRC™ Series Remote Control Transceiver Solution HUM-900-PRC

Description
The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a finished remote (including plastics) is available which can be quickly modified for a customized solution. No programming is required, making it the easiest solution to implement.The HumPRCTM supports long-range operation at 868MHz and 900MHz for multi-region operation, utilizing frequency hopping and industry-standard encryption for secure and robust communications. The HumPRCTM interoperates with Linx's HumPROTM family, making it the only remote control solution available that simultaneously supports data applications for seamless integration with sensor and control IoT applications.
Datasheet
Description
The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a finished remote (including plastics) is available which can be quickly modified for a customized solution. No programming is required, making it the easiest solution to implement.The HumPRCTM supports long-range operation at 868MHz and 900MHz for multi-region operation, utilizing frequency hopping and industry-standard encryption for secure and robust communications. The HumPRCTM interoperates with Linx's HumPROTM family, making it the only remote control solution available that simultaneously supports data applications for seamless integration with sensor and control IoT applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HumPRC™ Series Remote Control Transceiver Solution - HUM-900-PRC - Linx Technologies
Merlin, OR, USA
HumPRC™ Series Remote Control Transceiver Solution
HUM-900-PRC
HumPRC™ Series Remote Control Transceiver Solution HUM-900-PRC
The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a finished remote (including plastics) is available which can be quickly modified for a customized solution. No programming is required, making it the easiest solution to implement.The HumPRCTM supports long-range operation at 868MHz and 900MHz for multi-region operation, utilizing frequency hopping and industry-standard encryption for secure and robust communications. The HumPRCTM interoperates with Linx's HumPROTM family, making it the only remote control solution available that simultaneously supports data applications for seamless integration with sensor and control IoT applications.

The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a finished remote (including plastics) is available which can be quickly modified for a customized solution. No programming is required, making it the easiest solution to implement.The HumPRCTM supports long-range operation at 868MHz and 900MHz for multi-region operation, utilizing frequency hopping and industry-standard encryption for secure and robust communications. The HumPRCTM interoperates with Linx's HumPROTM family, making it the only remote control solution available that simultaneously supports data applications for seamless integration with sensor and control IoT applications.

Supplier's Site Datasheet
RF Transceiver Modules and Modems - HUM-900-PRC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
HUM-900-PRC
RF Transceiver Modules and Modems HUM-900-PRC
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number HUM-900-PRC HUM-900-PRC
Product Name HumPRC™ Series Remote Control Transceiver Solution RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications Long-Range Remote Control, Internet of Things (IoT), Keyless Entry, Bi-Directional Control, Remote Status Monitoring, Industrial Automation
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz 902 to 928 MHz
Transmission Distance 1609 m (1760 yd)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
900MHz HumRC™ Series Remote Control Transceiver - HUM-900-RC - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-1256-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -102 dBm
View Details
3 suppliers