Linx Technologies RF Receiver, Transmitter, and Transceiver Finished Units FCTN-WALL-315

Description
RF Receiver, Relay 315MHz ASK, OOK Receiver, Latched Output 1.2kbps
Description
RF Receiver, Relay 315MHz ASK, OOK Receiver, Latched Output 1.2kbps
Datasheet
Datasheet Summary
Powered by GS/AI

The FCTN-WALL-315 is an AC Function Module designed for wireless control of devices, capable of switching loads up to 1,800 watts (15 amps) at 120VAC. It connects to devices via a standard NEMA 5-15 power plug and is suitable for various applications including remote control, process control, and home automation. The module is UL listed and has been tested for compliance with FCC and Industry Canada standards. This module operates at a frequency of 315 MHz and features a receiver sensitivity of -112 dBm, allowing for reliable wireless switching over distances of up to 500 feet when paired with compatible Linx transmitters. It includes customizable front and rear graphics for unique product appearance and supports up to 16 unique address settings via DIP switches, enabling the creation of distinct groups of modules that can be controlled simultaneously. The FCTN-WALL-315 is constructed with high-quality components for durability and is intended for indoor use only. It incorporates a multi-position antenna for optimal reception and is designed to be easily integrated into OEM applications.

Datasheet Summary
Powered by GS/AI

The FCTN-WALL-315 is an AC Function Module designed for wireless control of devices, capable of switching loads up to 1,800 watts (15 amps) at 120VAC. It connects to devices via a standard NEMA 5-15 power plug and is suitable for various applications including remote control, process control, and home automation. The module is UL listed and has been tested for compliance with FCC and Industry Canada standards. This module operates at a frequency of 315 MHz and features a receiver sensitivity of -112 dBm, allowing for reliable wireless switching over distances of up to 500 feet when paired with compatible Linx transmitters. It includes customizable front and rear graphics for unique product appearance and supports up to 16 unique address settings via DIP switches, enabling the creation of distinct groups of modules that can be controlled simultaneously. The FCTN-WALL-315 is constructed with high-quality components for durability and is intended for indoor use only. It incorporates a multi-position antenna for optimal reception and is designed to be easily integrated into OEM applications.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-WALL-315 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
FCTN-WALL-315
RF Receiver, Transmitter, and Transceiver Finished Units FCTN-WALL-315
RF Receiver, Relay 315MHz ASK, OOK Receiver, Latched Output 1.2kbps

RF Receiver, Relay 315MHz ASK, OOK Receiver, Latched Output 1.2kbps

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number FCTN-WALL-315
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receivers - RXD-418-KH - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 28-SMD, No Lead
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details