Mactac STARLINER Debut Matte White Permanent 12" x 18" TFW1012

Description
STARLINER Debut Digital White Vinyl with permanent adhesive. Scored liner for easy application. For production sized sheetfed digital presses
Datasheet
Description
STARLINER Debut Digital White Vinyl with permanent adhesive. Scored liner for easy application. For production sized sheetfed digital presses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Debut Matte White Permanent 12
Stow, OH, United States
STARLINER Debut Matte White Permanent 12" x 18"
TFW1012
STARLINER Debut Matte White Permanent 12" x 18" TFW1012
STARLINER Debut Digital White Vinyl with permanent adhesive. Scored liner for easy application. For production sized sheetfed digital presses

STARLINER Debut Digital White Vinyl with permanent adhesive. Scored liner for easy application. For production sized sheetfed digital presses

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number TFW1012
Product Name STARLINER Debut Matte White Permanent 12" x 18"
Liner Type Film
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Skived PTFE Film - DW2000 - DeWAL
Specs
Liner Type Film; Flouropolymer
Width 305 to 1219 mm (12 to 48 inches)
Thickness 0.0127 to 0.5080 mm (5.00E-4 to 0.0200 inches)
View Details
Polypropylene/BOPP Release Liners - PP401.6 - Infinity Tapes, LLC
Specs
Liner Type Polypropylene/BOPP
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details