Mactac STARLINER Label Uncoated White Permanent 8.5" x 11" SR6626

Description
Lightweight uncoated paper with permanent non ooze adhesive for most desk top and many larger laser printers and copiers.
Datasheet
Description
Lightweight uncoated paper with permanent non ooze adhesive for most desk top and many larger laser printers and copiers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Label Uncoated White Permanent 8.5
Stow, OH, United States
STARLINER Label Uncoated White Permanent 8.5" x 11"
SR6626
STARLINER Label Uncoated White Permanent 8.5" x 11" SR6626
Lightweight uncoated paper with permanent non ooze adhesive for most desk top and many larger laser printers and copiers.

Lightweight uncoated paper with permanent non ooze adhesive for most desk top and many larger laser printers and copiers.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SR6626
Product Name STARLINER Label Uncoated White Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Line, 2.0 mil PET - RL20C1-5550-001 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Film; Silicone
Thickness 0.0508 mm (0.0020 inches)
View Details
Lintec Durable 2.0 mil White Gloss Tire Label Polyester (PET) PT3 45# Blue Glassine Liner - LTC-TL50241138 - Mactac
Specs
Liner Type Glassine
Features Low Transfer / Extractable
Thickness 0.0508 mm (0.0020 inches)
View Details